XP Power DC DC Converters IEQ0524S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.08A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.08A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3428-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3428-ND
DC DC Converters 1470-3428-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.08A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.08A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.075A; Power Supply Approvals Xp Power - 78Y4475 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.075A; Power Supply Approvals Xp Power
78Y4475
Dc-Dc Converter, 3.3V, 1.075A; Power Supply Approvals Xp Power 78Y4475
DC-DC CONVERTER, 3.3V, 1.075A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.075A; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.075A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.075A; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3428-ND 78Y4475
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.075A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1.08 amps 1.07 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data