XP Power DC DC Converters IEQ0524S24

Description
Isolated Module DC DC Converter 1 Output 24V 209mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 209mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3432-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3432-ND
DC DC Converters 1470-3432-ND
Isolated Module DC DC Converter 1 Output 24V 209mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 209mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power - 78Y4474 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power
78Y4474
Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power 78Y4474
DC-DC CONVERTER, 24V, 0.209A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:209mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.209A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:209mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3432-ND 78Y4474
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.209A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2090 amps 0.2090 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227593 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details