XP Power DC DC Converters IEQ0512S12

Description
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3423-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3423-ND
DC DC Converters 1470-3423-ND
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power - 05AC8444 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power
05AC8444
Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power 05AC8444
DC-DC CONVERTER, 12V, 0.417A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power - 78Y4465 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power
78Y4465
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power 78Y4465
DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3423-ND 05AC8444 78Y4465
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.417A; No. Of Outputs Xp Power Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4170 amps 0.4170 amps 0.4170 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details