The IEQ05 Series DC-DC Converter from XP Power offers a compact solution with dual output capabilities, providing a maximum output power of 5W. It features a wide input voltage range of 4.5V to 18V for 12V nominal models, 9V to 36V for 24V nominal models, and 18V to 75V for 48V nominal models. The converter is designed with a SIP8 package and includes 1500 VDC isolation, making it suitable for various applications requiring electrical isolation. Operating temperature ranges from -40 °C to +90 °C, ensuring reliability in diverse environments. The device supports remote on/off functionality and has a typical efficiency of up to 84%. It also includes protections for overload and short circuits, with auto recovery features. The converter complies with safety standards such as UL/cUL60950-1 and CE directives, making it a reliable choice for engineers seeking a robust power supply solution.
Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 18V Input
DC-DC CONVERTER, 2 O/P, 5W; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-15V; Output Current - Output 2:167mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-15V; Width:21.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-3427-ND | 05AC8442 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 5W; No. Of Outputs Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps |
| DC Input Voltage | 4.5 to 18.0 volts |