XP Power DC DC Converters IEQ0512D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 209mA, 209mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 209mA, 209mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3426-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3426-ND
DC DC Converters 1470-3426-ND
Isolated Module DC DC Converter 2 Output 12V -12V 209mA, 209mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 209mA, 209mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power - 78Y4462 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power
78Y4462
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power 78Y4462
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:209mA; Output Voltage - Output 2:-12V; Width:21.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:209mA; Output Voltage - Output 2:-12V; Width:21.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3426-ND 78Y4462
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2090 amps 0.2090 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - 7V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 105 watts
View Details