XP Power DC DC Converters IEB0124S24

Description
DC DC CONVERTER SINGLE 24V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 24V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IEB0124S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IEB0124S24-ND
DC DC Converters 1470-IEB0124S24-ND
DC DC CONVERTER SINGLE 24V 1W

DC DC CONVERTER SINGLE 24V 1W

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power - 61AK3142 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power
61AK3142
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power 61AK3142
DC-DC CONVERTER, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:6mm

DC-DC CONVERTER, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IEB0124S24-ND 61AK3142
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6838-ea-pu-10500-180-4u-30000w-32057 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL5003R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details