XP Power DC DC Converters IEB0115S12

Description
DC DC CONVERTER SINGLE 12V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 12V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IEB0115S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IEB0115S12-ND
DC DC Converters 1470-IEB0115S12-ND
DC DC CONVERTER SINGLE 12V 1W

DC DC CONVERTER SINGLE 12V 1W

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power - 61AK3136 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
61AK3136
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power 61AK3136
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:6mm

DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IEB0115S12-ND 61AK3136
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW1251M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC DC Desktop, Wall Power Adapters - 237-2220-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers