XP Power DC DC Converters IEB0112S3V3

Description
DC DC CONVERTER SINGLE 3.3V 1W
Request a Quote
Description
DC DC CONVERTER SINGLE 3.3V 1W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEB01 series DC-DC converter, specifically the model IEB0105S3V3, provides a single output of 3.3V with a maximum output current of 303mA. It features a compact SIP4 package and offers a wide input voltage range of 4.5V to 5.5V. The converter is designed for high efficiency, achieving approximately 75% efficiency at nominal input voltage and full load. It includes 1.5kVDC functional isolation, continuous short circuit protection, and operates within a temperature range of -40°C to +105°C. The device is suitable for applications in industrial electronics, instrumentation, and robotics. It complies with safety standards including UL/cUL62368-1 and CE directives, making it a reliable choice for various power supply needs.

Datasheet Summary
Powered by GS/AI

The IEB01 series DC-DC converter, specifically the model IEB0105S3V3, provides a single output of 3.3V with a maximum output current of 303mA. It features a compact SIP4 package and offers a wide input voltage range of 4.5V to 5.5V. The converter is designed for high efficiency, achieving approximately 75% efficiency at nominal input voltage and full load. It includes 1.5kVDC functional isolation, continuous short circuit protection, and operates within a temperature range of -40°C to +105°C. The device is suitable for applications in industrial electronics, instrumentation, and robotics. It complies with safety standards including UL/cUL62368-1 and CE directives, making it a reliable choice for various power supply needs.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IEB0112S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IEB0112S3V3-ND
DC DC Converters 1470-IEB0112S3V3-ND
DC DC CONVERTER SINGLE 3.3V 1W

DC DC CONVERTER SINGLE 3.3V 1W

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power - 61AK3133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power
61AK3133
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power 61AK3133
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:6mm

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IEB0112S3V3-ND 61AK3133
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 49404 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227699 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details