XP Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power IE2415S-H

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power - 88M0742 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power
88M0742
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power 88M0742
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88M0742
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227160 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details