XP Power Power Supplies Board Mount DCDC Converters - IE2409D IE2409D

Description
Manufacturer: XP Power Win Source Part Number: 847834-IE2409D Series: IE (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: IE2409 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 847834-IE2409D Series: IE (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: IE2409 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IE2409D - 847834-IE2409D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IE2409D
847834-IE2409D
Power Supplies Board Mount DCDC Converters - IE2409D 847834-IE2409D
Manufacturer: XP Power Win Source Part Number: 847834-IE2409D Series: IE (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: IE2409 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 847834-IE2409D
Series: IE (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: IE2409
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847834-IE2409D
Product Name Power Supplies Board Mount DCDC Converters - IE2409D
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details