The IE0524SH is a 1 Watt DC-DC converter from Win Source Electronics, designed for board mounting applications. It features a single unregulated output with an output voltage of 24 VDC and a maximum output current of 42 mA. The device operates efficiently with an efficiency rating of 80%. The input voltage range is not specified in the provided data, but it is typical for similar converters to support a range suitable for various applications. This converter is capable of operating in a wide temperature range from -40°C to +85°C, making it suitable for harsh environments. It has a minimum isolation voltage of 1000 VDC, with an optional higher isolation of 3000 VDC available. The device is housed in a compact SIP or DIP package, which facilitates easy integration into various designs. The IE0524SH is convection-cooled and complies with safety standards, including CE and UKCA certifications. It is backed by a 3-year warranty, indicating the manufacturer's confidence in its reliability. This product is suitable for engineers looking for a compact and efficient DC-DC converter for their projects.
Manufacturer: XP Power
Win Source Part Number: 847833-IE0524SH
Series: IE (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: IE0524
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580
Other Part Number: IE0524S-H, 1470-1408-5
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 847833-IE0524SH |
| Product Name | Power Supplies Board Mount DCDC Converters - IE0524SH |
| Package Type | Other; Tube |