XP Power Through-Hole 5V 1W 200mA DC-DC Converter IC IE0505S

Description
5V 1W DC-DC Converter, 200mA, 1kV Isolation, SIL, Through Hole Product overview: IE0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 1W, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 1W, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IE0505S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 1W DC-DC Converter, 200mA, 1kV Isolation, SIL, Through Hole Product overview: IE0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 1W, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 1W, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IE0505S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5V 1W 200mA DC-DC Converter IC - 132-IE0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5V 1W 200mA DC-DC Converter IC
132-IE0505S
Through-Hole 5V 1W 200mA DC-DC Converter IC 132-IE0505S
5V 1W DC-DC Converter, 200mA, 1kV Isolation, SIL, Through Hole Product overview: IE0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 1W, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 1W, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IE0505S can be used for catalog matching and distributor lookup.

5V 1W DC-DC Converter, 200mA, 1kV Isolation, SIL, Through Hole Product overview: IE0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 1W, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 1W, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IE0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335161-IE0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335161-IE0505S
Power Supplies - Board Mount - DC DC Converters 1335161-IE0505S
Manufacturer: XP Power Win Source Part Number: 1335161-IE0505S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.50" L x 0.40" W x 0.27" H (12.7mm x 10.1mm x 6.9mm) Applications: ITE (Commercial) Standard Package: 40 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1470-1397-5 Base Product Number: IE0505 RoHS Status: ROHS3 Compliant

Manufacturer: XP Power
Win Source Part Number: 1335161-IE0505S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.50" L x 0.40" W x 0.27" H (12.7mm x 10.1mm x 6.9mm)
Applications: ITE (Commercial)
Standard Package: 40
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 1470-1397-5
Base Product Number: IE0505
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-IE0505S 1335161-IE0505S
Product Name Through-Hole 5V 1W 200mA DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; SIL Other; 4-SIP Module
Output Voltage 5 volts 4.5 to 5.5 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data