XP Power DC DC Converters IE0324SH

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - IE0324SH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IE0324SH-ND
DC DC Converters IE0324SH-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power - 04R8548 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power
04R8548
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power 04R8548
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number IE0324SH-ND 04R8548
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data