XP Power DC DC Converters ICZ0948S24

Description
Isolated Module DC DC Converter 1 Output 24V 375mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 375mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4210-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4210-ND
DC DC Converters 1470-4210-ND
Isolated Module DC DC Converter 1 Output 24V 375mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 375mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power - 17AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power
17AC5130
Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power 17AC5130
DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.375A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4210-ND 17AC5130
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.375A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3750 amps 0.3750 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-24124 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers