XP Power DC DC Converters ICZ0924S15

Description
Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4203-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4203-ND
DC DC Converters 1470-4203-ND
Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power - 17AC5120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power
17AC5120
Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power 17AC5120
DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4203-ND 17AC5120
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CCG30-48-03S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1138-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers