XP Power Power Supplies - Board Mount - DC DC Converters ICZ0924S12

Description
Win Source Part Number: 1339072-ICZ0924S12 Category: Power Supplies - Board Mount - DC DC Converters Series: ICZ (9W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 9 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 750mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module, 6 Leads Supplier Device Package: 12-SIP Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ICZ0924 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1339072-ICZ0924S12 Category: Power Supplies - Board Mount - DC DC Converters Series: ICZ (9W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 9 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 750mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module, 6 Leads Supplier Device Package: 12-SIP Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ICZ0924 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339072-ICZ0924S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339072-ICZ0924S12
Power Supplies - Board Mount - DC DC Converters 1339072-ICZ0924S12
Win Source Part Number: 1339072-ICZ0924S12 Category: Power Supplies - Board Mount - DC DC Converters Series: ICZ (9W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 9 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 750mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module, 6 Leads Supplier Device Package: 12-SIP Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: ICZ0924 Standard Number: 62368-1

Win Source Part Number: 1339072-ICZ0924S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: ICZ (9W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tube
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 9 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 750mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 12-SIP Module, 6 Leads
Supplier Device Package: 12-SIP
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ICZ0924
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339072-ICZ0924S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data