Win Source Part Number: 1337776-ICZ0924D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: ICZ (9W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tube
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 9 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 375mA, 375mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 12-SIP Module, 6 Leads
Supplier Device Package: 12-SIP
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: ICZ0924
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337776-ICZ0924D12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |