XP Power DC DC Converters ICZ0912S15

Description
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4197-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4197-ND
DC DC Converters 1470-4197-ND
Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.6A; No. Of Outputs Xp Power - 17AC7009 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.6A; No. Of Outputs Xp Power
17AC7009
Dc-Dc Converter, 15V, 0.6A; No. Of Outputs Xp Power 17AC7009
DC-DC CONVERTER, 15V, 0.6A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.6A; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:15V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4197-ND 17AC7009
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.6A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6995-ea-psb-10200-420-4u-wc-30000w-32214 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details