XP Power ICH-IFH Series DC/DC Converter ICH7524WS24

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7524WS24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7524WS24
ICH-IFH Series DC/DC Converter ICH7524WS24
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4384-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4384-ND
DC DC Converters 1470-4384-ND
Isolated Module DC DC Converter 1 Output 24V 3.13A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 3.13A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power - 39T2936 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power
39T2936
Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power 39T2936
DC/DC CONVERTER, 75W, 24V, 3.12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 24V, 3.12A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7524WS24 1470-4384-ND 39T2936
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 24V, 3.12A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.0031 amps 3.13 amps 3.12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details