XP Power ICH-IFH Series DC/DC Converter ICH7524WS15

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7524WS15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7524WS15
ICH-IFH Series DC/DC Converter ICH7524WS15
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-ICH7524WS15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ICH7524WS15-ND
DC DC Converters 1470-ICH7524WS15-ND
Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power - 82X2360 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
82X2360
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power 82X2360
DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7524WS15 1470-ICH7524WS15-ND 82X2360
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 0.0050 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details