XP Power ICH-IFH Series DC/DC Converter ICH7524S15

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7524S15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7524S15
ICH-IFH Series DC/DC Converter ICH7524S15
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4377-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4377-ND
DC DC Converters 1470-4377-ND
Isolated Module DC DC Converter 1 Output 15V 5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 5A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power - 82X2354 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
82X2354
Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power 82X2354
DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 15V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 75W, 15V, 5A; No. Of Outputs Xp Power - 90AJ6089 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 75W, 15V, 5A; No. Of Outputs Xp Power
90AJ6089
Dc-Dc Converter, 75W, 15V, 5A; No. Of Outputs Xp Power 90AJ6089
DC-DC CONVERTER, 75W, 15V, 5A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 75W, 15V, 5A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7524S15 1470-4377-ND 82X2354
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 15V, 5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details