XP Power ICH-IFH Series DC/DC Converter ICH7524S05

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH7524S05 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH7524S05
ICH-IFH Series DC/DC Converter ICH7524S05
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4375-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4375-ND
DC DC Converters 1470-4375-ND
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 15A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power - 04R8542 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power
04R8542
Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power 04R8542
DC/DC CONVERTER, 75W, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 75W, 5V, 15A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH7524S05 1470-4375-ND 04R8542
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 75W, 5V, 15A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 11050727 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details