Manufacturer: XP Power
Win Source Part Number: 1335174-ICH5048S24
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Box
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 50 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.08A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 9-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: ICH5048S24-ND,1470-4
Base Product Number: ICH5048
RoHS Status: ROHS3 Compliant
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335174-ICH5048S24 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 9-DIP Module |