XP Power ICH-IFH Series DC/DC Converter ICH5048S15

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5048S15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5048S15
ICH-IFH Series DC/DC Converter ICH5048S15
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4360-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4360-ND
DC DC Converters 1470-4360-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power - 82X2341 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power
82X2341
Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power 82X2341
DC/DC CONVERTER, 50W, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH5048S15 1470-4360-ND 82X2341
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data