XP Power ICH-IFH Series DC/DC Converter ICH5024WS3V3

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5024WS3V3 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5024WS3V3
ICH-IFH Series DC/DC Converter ICH5024WS3V3
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4357-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4357-ND
DC DC Converters 1470-4357-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 3.3V, 10A; Power Supply Approvals Xp Power - 82X2339 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 3.3V, 10A; Power Supply Approvals Xp Power
82X2339
Dc/dc Converter, 50W, 3.3V, 10A; Power Supply Approvals Xp Power 82X2339
DC/DC CONVERTER, 50W, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 3.3V, 10A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH5024WS3V3 1470-4357-ND 82X2339
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 3.3V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 0.0100 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC1R5-4805SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-18024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 7.5 amps
View Details
2 suppliers