XP Power ICH-IFH Series DC/DC Converter ICH5024WS24

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5024WS24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5024WS24
ICH-IFH Series DC/DC Converter ICH5024WS24
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4356-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4356-ND
DC DC Converters 1470-4356-ND
Isolated Module DC DC Converter 1 Output 24V 2.08A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 2.08A 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Half Brick, Fixed, Adjustable, Through Hole, 50 W, 24 V Rohs Compliant Xp Power - 94M7697 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Half Brick, Fixed, Adjustable, Through Hole, 50 W, 24 V Rohs Compliant Xp Power
94M7697
Isolated Board Mount Dc/dc Converter, Half Brick, Fixed, Adjustable, Through Hole, 50 W, 24 V Rohs Compliant Xp Power 94M7697
Isolated Board Mount DC/DC Converter, Half Brick, Fixed, Adjustable, Through Hole, 50 W, 24 V RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Half Brick, Fixed, Adjustable, Through Hole, 50 W, 24 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH5024WS24 1470-4356-ND 94M7697
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Half Brick, Fixed, Adjustable, Through Hole, 50 W, 24 V Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts
DC Output Current 0.0021 amps 2.08 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026014 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 4 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details