Manufacturer: XP Power
Win Source Part Number: 874151-ICH5024S12
Series: ICH (200W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 12V - - 4.16A 18V - 36V Input
Package: 9-DIP Module
Package: Box
Mounting: Through Hole
Family Name: ICH5024
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1470-4348, ICH5024S12-ND
DC/DC CONVERTER, 12V, 50W 1/2 BRICK
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 874151-ICH5024S12 | 906-ICH5024S12 |
| Product Name | Power Supplies Board Mount DCDC Converters - ICH5024S12 | DC/DC CONVERTER, 12V, 50W 1/2 BRICK |
| Package Type | Other; Box | DIP; Other; 9-DIP Module |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Output Voltage | 12 volts |