XP Power ICH-IFH Series DC/DC Converter ICH5012S12

Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet
Description
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH5012S12 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH5012S12
ICH-IFH Series DC/DC Converter ICH5012S12
• Isolated Output • Efficiency to 85% • Single & Dual Output Versions • 2:1 & 4:1 Input Ranges • Regulated Outputs • Continuous Short Circuit Protection • Five-Sided Metal Case

• Isolated Output
• Efficiency to 85%
• Single & Dual Output Versions
• 2:1 & 4:1 Input Ranges
• Regulated Outputs
• Continuous Short Circuit Protection
• Five-Sided Metal Case

Supplier's Site Datasheet
DC DC Converters - 1470-4343-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4343-ND
DC DC Converters 1470-4343-ND
Isolated Module DC DC Converter 1 Output 12V 4.16A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 4.16A 9V - 18V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power - 82X2328 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power
82X2328
Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power 82X2328
DC/DC CONVERTER, 50W, 12V, 4.16A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 12V, 4.16A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH5012S12 1470-4343-ND 82X2328
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 12V, 4.16A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS80-37E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2960 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2133-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers