XP Power ICH-IFH Series DC/DC Converter ICH15048S2V5

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH15048S2V5 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH15048S2V5
ICH-IFH Series DC/DC Converter ICH15048S2V5
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
Dc/dc Converter, 150W, 2.5V, 30A; Power Supply Approvals Xp Power - 82X2325 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 2.5V, 30A; Power Supply Approvals Xp Power
82X2325
Dc/dc Converter, 150W, 2.5V, 30A; Power Supply Approvals Xp Power 82X2325
DC/DC CONVERTER, 150W, 2.5V, 30A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 150W, 2.5V, 30A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ICH15048S2V5 82X2325
Product Name ICH-IFH Series DC/DC Converter Dc/dc Converter, 150W, 2.5V, 30A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 2.5 volts 2.5 volts
DC Output Current 0.0300 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details