XP Power ICH-IFH Series DC/DC Converter ICH15048S24

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH15048S24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH15048S24
ICH-IFH Series DC/DC Converter ICH15048S24
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4339-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4339-ND
DC DC Converters 1470-4339-ND
Isolated Module DC DC Converter 1 Output 24V 6.25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 6.25A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 24V, 6.25A; Power Supply Approvals Xp Power - 58M3286 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 24V, 6.25A; Power Supply Approvals Xp Power
58M3286
Dc/dc Converter, 150W, 24V, 6.25A; Power Supply Approvals Xp Power 58M3286
DC/DC CONVERTER, 150W, 24V, 6.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 150W, 24V, 6.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH15048S24 1470-4339-ND 58M3286
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 150W, 24V, 6.25A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.0063 amps 6.25 amps 6.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-elr-11000-10-2u-27246 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - LS2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details