XP Power ICH-IFH Series DC/DC Converter ICH15048S12

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH15048S12 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH15048S12
ICH-IFH Series DC/DC Converter ICH15048S12
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4337-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4337-ND
DC DC Converters 1470-4337-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power - 82X2323 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power
82X2323
Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power 82X2323
DC/DC CONVERTER, 150W, 12V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 150W, 12V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH15048S12 1470-4337-ND 82X2323
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 150W, 12V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.0125 amps 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details