XP Power ICH-IFH Series DC/DC Converter ICH10048S24

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10048S24 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10048S24
ICH-IFH Series DC/DC Converter ICH10048S24
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4330-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4330-ND
DC DC Converters 1470-4330-ND
Isolated Module DC DC Converter 1 Output 24V 4.17A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power - 58R3007 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power
58R3007
Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power 58R3007
DC/DC CONVERTER, 100W, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 100W, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH10048S24 1470-4330-ND 58R3007
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 100W, 24V, 4.17A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.0067 amps 4.17 amps 4.17 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details