XP Power ICH-IFH Series DC/DC Converter ICH10048S05

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10048S05 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10048S05
ICH-IFH Series DC/DC Converter ICH10048S05
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-ICH10048S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ICH10048S05-ND
DC DC Converters 1470-ICH10048S05-ND
Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power - 82X2312 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
82X2312
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power 82X2312
DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ICH10048S05 1470-ICH10048S05-ND 82X2312
Product Name ICH-IFH Series DC/DC Converter DC DC Converters Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Current 0.0200 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-40-3u-27666 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details