XP Power IC Series DC/DC Converter IC0515DA

Description
IC Series • 1 Watt • Single Output • Ultra Slim DIP Package • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
IC Series • 1 Watt • Single Output • Ultra Slim DIP Package • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Series DC/DC Converter - IC0515DA - XP Power
Sunnyvale, CA, USA
IC Series DC/DC Converter
IC0515DA
IC Series DC/DC Converter IC0515DA
IC Series • 1 Watt • Single Output • Ultra Slim DIP Package • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty

IC Series

• 1 Watt
• Single Output
• Ultra Slim DIP Package
• Industry Standard Pinout
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1388-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1388-5-ND
DC DC Converters 1470-1388-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number IC0515DA 1470-1388-5-ND
Product Name IC Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG3-48-15SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1143-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7.5 amps
View Details
2 suppliers