XP Power IC Series DC/DC Converter IC0505DA

Description
IC Series • 1 Watt • Single Output • Ultra Slim DIP Package • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
IC Series • 1 Watt • Single Output • Ultra Slim DIP Package • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Series DC/DC Converter - IC0505DA - XP Power
Sunnyvale, CA, USA
IC Series DC/DC Converter
IC0505DA
IC Series DC/DC Converter IC0505DA
IC Series • 1 Watt • Single Output • Ultra Slim DIP Package • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty

IC Series

• 1 Watt
• Single Output
• Ultra Slim DIP Package
• Industry Standard Pinout
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1386-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1386-5-ND
DC DC Converters 1470-1386-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number IC0505DA 1470-1386-5-ND
Product Name IC Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 4876738 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 120.0 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details