XP Power Board Mount Modules - IB0505S IB0505S

Description
Manufacturer: XP Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164555-IB0505S Height: 10.1 mm Power Rating: 1 W Isolation Voltage: 1 kV Number of Outputs: 1 Output Current: 200 mA Voltage - Output 1: 5 V Output Power: 1 W Width: 6 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 19.3 mm RoHS: Compliant REACH SVHC: Unknown Min Input Voltage: 4.5 V Nominal Input Voltage: 5 V Current - Output 1: 200 mA Max Output Power: 1 W Max Input Voltage (DC): 5.5 V Min Input Voltage (DC): 4.5 V
Request a Quote Datasheet
Description
Manufacturer: XP Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164555-IB0505S Height: 10.1 mm Power Rating: 1 W Isolation Voltage: 1 kV Number of Outputs: 1 Output Current: 200 mA Voltage - Output 1: 5 V Output Power: 1 W Width: 6 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 19.3 mm RoHS: Compliant REACH SVHC: Unknown Min Input Voltage: 4.5 V Nominal Input Voltage: 5 V Current - Output 1: 200 mA Max Output Power: 1 W Max Input Voltage (DC): 5.5 V Min Input Voltage (DC): 4.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - IB0505S - 1164555-IB0505S - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - IB0505S
1164555-IB0505S
Board Mount Modules - IB0505S 1164555-IB0505S
Manufacturer: XP Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164555-IB0505S Height: 10.1 mm Power Rating: 1 W Isolation Voltage: 1 kV Number of Outputs: 1 Output Current: 200 mA Voltage - Output 1: 5 V Output Power: 1 W Width: 6 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 19.3 mm RoHS: Compliant REACH SVHC: Unknown Min Input Voltage: 4.5 V Nominal Input Voltage: 5 V Current - Output 1: 200 mA Max Output Power: 1 W Max Input Voltage (DC): 5.5 V Min Input Voltage (DC): 4.5 V

Manufacturer: XP Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164555-IB0505S
Height: 10.1 mm
Power Rating: 1 W
Isolation Voltage: 1 kV
Number of Outputs: 1
Output Current: 200 mA
Voltage - Output 1: 5 V
Output Power: 1 W
Width: 6 mm
Categories: Board Mount Modules
Case / Package: SIP
Max Input Voltage: 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 19.3 mm
RoHS: Compliant
REACH SVHC: Unknown
Min Input Voltage: 4.5 V
Nominal Input Voltage: 5 V
Current - Output 1: 200 mA
Max Output Power: 1 W
Max Input Voltage (DC): 5.5 V
Min Input Voltage (DC): 4.5 V

Buy Now
1W DC-DC Converter IC - 132-IB0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W DC-DC Converter IC
132-IB0505S
1W DC-DC Converter IC 132-IB0505S
Power Supply Module, 1 Output, 1W, Hybrid, SIP-5 Product overview: IB0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IB0505S can be used for catalog matching and distributor lookup.

Power Supply Module, 1 Output, 1W, Hybrid, SIP-5 Product overview: IB0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IB0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1164555-IB0505S 132-IB0505S
Product Name Board Mount Modules - IB0505S 1W DC-DC Converter IC
Package Type Other; SIP Other; SIP
Unlock Full Specs
to access all available technical data