XP Power IB Series DC/DC Converter IB0505S

Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • 3 Year Warranty
Request a Quote Datasheet
Description
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IB Series DC/DC Converter - IB0505S - XP Power
Sunnyvale, CA, USA
IB Series DC/DC Converter
IB0505S
IB Series DC/DC Converter IB0505S
• Single Output • SIP or DIP Package • 1000 VDC Isolation • Short Circuit Protection • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • 3 Year Warranty

• Single Output
• SIP or DIP Package
• 1000 VDC Isolation
• Short Circuit Protection
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IB0505S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IB0505S-ND
DC DC Converters IB0505S-ND
DC/DC MODULE 5V 0.2A 1W

DC/DC MODULE 5V 0.2A 1W

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power - 94M7694 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power
94M7694
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power 94M7694
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 5 V, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 39177691 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
39177691
Power Supply/Voltage Converter PC Board Mount 39177691
DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, HYBRID, SIP-7/4. FREE 2 YEAR RADWELL WARRANTY

DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, HYBRID, SIP-7/4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IB0505S IB0505S-ND 94M7694 39177691
Product Name IB Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1242204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details