XP Power DC DC Converters IAS0112D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAS0112D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAS0112D15-ND
DC DC Converters 1470-IAS0112D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.034A, Smdip; Power Supply Approvals Xp Power - 24AK1761 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.034A, Smdip; Power Supply Approvals Xp Power
24AK1761
Dc-Dc Converter, 15V, 0.034A, Smdip; Power Supply Approvals Xp Power 24AK1761
DC-DC CONVERTER, 15V, 0.034A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.034A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAS0112D15-ND 24AK1761
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.034A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0340 amps 0.0340 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10200-70-3u-27479 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details