XP Power DC DC Converters IAS0112D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAS0112D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAS0112D12-ND
DC DC Converters 1470-IAS0112D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.042A, Smdip; Power Supply Approvals Xp Power - 24AK1760 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.042A, Smdip; Power Supply Approvals Xp Power
24AK1760
Dc-Dc Converter, 12V, 0.042A, Smdip; Power Supply Approvals Xp Power 24AK1760
DC-DC CONVERTER, 12V, 0.042A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.042A, SMDIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAS0112D12-ND 24AK1760
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.042A, Smdip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details