XP Power DC DC Converters IAS0105D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAS0105D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAS0105D15-ND
DC DC Converters 1470-IAS0105D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 41AH7685 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
41AH7685
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 41AH7685
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V; Width:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V; Width:8.5mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Xp Power - 64AH3687 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Xp Power
64AH3687
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Xp Power 64AH3687
DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-IAS0105D15-ND 41AH7685 64AH3687
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0340 amps 0.0340 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data