XP Power Power Supplies - Board Mount - DC DC Converters IAS0105D12

Description
Win Source Part Number: 1340823-IAS0105D12 Category: Power Supplies - Board Mount - DC DC Converters Series: IAS01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 32 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IAS0105 Approval Agency: CE, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1340823-IAS0105D12 Category: Power Supplies - Board Mount - DC DC Converters Series: IAS01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 32 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IAS0105 Approval Agency: CE, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340823-IAS0105D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340823-IAS0105D12
Power Supplies - Board Mount - DC DC Converters 1340823-IAS0105D12
Win Source Part Number: 1340823-IAS0105D12 Category: Power Supplies - Board Mount - DC DC Converters Series: IAS01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 32 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IAS0105 Approval Agency: CE, TUV, UL

Win Source Part Number: 1340823-IAS0105D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: IAS01 (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 32
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IAS0105
Approval Agency: CE, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340823-IAS0105D12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM3208 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3208TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details