XP Power DC DC Converters IAB0124D15

Description
DC DC CONVERTER DUAL 15V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 15V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0124D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0124D15-ND
DC DC Converters 1470-IAB0124D15-ND
DC DC CONVERTER DUAL 15V 1W

DC DC CONVERTER DUAL 15V 1W

Buy Now Datasheet
Dc-Dc Conv, 15V/-15V, 0.034A/-0.034A; Power Supply Approvals Xp Power - 61AK3120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 15V/-15V, 0.034A/-0.034A; Power Supply Approvals Xp Power
61AK3120
Dc-Dc Conv, 15V/-15V, 0.034A/-0.034A; Power Supply Approvals Xp Power 61AK3120
DC-DC CONV, 15V/-15V, 0.034A/-0.034A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V; Width:6mm

DC-DC CONV, 15V/-15V, 0.034A/-0.034A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0124D15-ND 61AK3120
Product Name DC DC Converters Dc-Dc Conv, 15V/-15V, 0.034A/-0.034A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0340 amps 0.0340 amps
Unlock Full Specs
to access all available technical data