XP Power DC DC Converters IAB0124D05

Description
DC DC CONVERTER DUAL 5V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 5V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0124D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0124D05-ND
DC DC Converters 1470-IAB0124D05-ND
DC DC CONVERTER DUAL 5V 1W

DC DC CONVERTER DUAL 5V 1W

Buy Now Datasheet
Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power - 61AK3118 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power
61AK3118
Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power 61AK3118
DC-DC CONVERTER, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm

DC-DC CONVERTER, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0124D05-ND 61AK3118
Product Name DC DC Converters Dc-Dc Converter, 5V/-5V, 0.1A/-0.1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details