XP Power DC DC Converters IAB0112D24

Description
DC DC CONVERTER DUAL 24V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 24V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0112D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0112D24-ND
DC DC Converters 1470-IAB0112D24-ND
DC DC CONVERTER DUAL 24V 1W

DC DC CONVERTER DUAL 24V 1W

Buy Now Datasheet
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power - 61AK3113 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power
61AK3113
Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power 61AK3113
DC-DC CONV, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:6mm

DC-DC CONV, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0112D24-ND 61AK3113
Product Name DC DC Converters Dc-Dc Conv, 24V/-24V, 0.021A/-0.021A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0210 amps 0.0210 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details