XP Power DC DC Converters IAB0105D12

Description
DC DC CONVERTER DUAL 12V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 12V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0105D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0105D12-ND
DC DC Converters 1470-IAB0105D12-ND
DC DC CONVERTER DUAL 12V 1W

DC DC CONVERTER DUAL 12V 1W

Buy Now Datasheet
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power - 61AK3106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power
61AK3106
Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power 61AK3106
DC-DC CONV, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:6mm

DC-DC CONV, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0105D12-ND 61AK3106
Product Name DC DC Converters Dc-Dc Conv, 12V/-12V, 0.042A/-0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-ps-10750-12-2u-27703 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - AFLS2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details