XP Power DC DC Converters IAB0105D09

Description
DC DC CONVERTER DUAL 9V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER DUAL 9V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IAB0105D09-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IAB0105D09-ND
DC DC Converters 1470-IAB0105D09-ND
DC DC CONVERTER DUAL 9V 1W

DC DC CONVERTER DUAL 9V 1W

Buy Now Datasheet
Dc-Dc Converter, 9V/-9V, 0.056A/-0.056A; Power Supply Approvals Xp Power - 61AK3105 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V/-9V, 0.056A/-0.056A; Power Supply Approvals Xp Power
61AK3105
Dc-Dc Converter, 9V/-9V, 0.056A/-0.056A; Power Supply Approvals Xp Power 61AK3105
DC-DC CONVERTER, 9V/-9V, 0.056A/-0.056A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Width:6mm

DC-DC CONVERTER, 9V/-9V, 0.056A/-0.056A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IAB0105D09-ND 61AK3105
Product Name DC DC Converters Dc-Dc Converter, 9V/-9V, 0.056A/-0.056A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0560 amps 0.0560 amps
Unlock Full Specs
to access all available technical data