The Win Source Electronics part number 1340776-IA4824S is a 1 Watt DC-DC converter designed for board mounting. It features dual outputs of +24V and -24V with a maximum output current of 21mA. The converter operates within an input voltage range of 43.2V to 52.8V and provides 1 kV of isolation between input and output. It is housed in a compact 5-SIP module with dimensions of 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm) and is suitable for through-hole mounting. The operating temperature range is from -40°C to +85°C, making it suitable for various applications in commercial electronic equipment. The efficiency rating is approximately 70%. This product is classified as obsolete, which may affect availability and support.
Win Source Part Number: 1340776-IA4824S
Category: Power Supplies - Board Mount - DC DC Converters
Series: IA (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 21mA
Voltage - Input (Min): 43.2V
Voltage - Input (Max): 52.8V
Voltage - Output 1: 24V
Voltage - Output 2: -24V
Efficiency: 70%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IA4824
Product Status: Obsolete
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340776-IA4824S |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |