XP Power DC DC Converters IA4824D

Description
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 43.2V - 52.8V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 43.2V - 52.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1384-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1384-5-ND
DC DC Converters 1470-1384-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 2 Output 24V -24V 21mA 43.2V - 52.8V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power - 29X2204 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power
29X2204
Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power 29X2204
DC-DC CONVERTER, ISO POL, 2O/P, 0.021A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.021A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IA4824D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA4824D
Power Supplies - Board Mount - DC DC Converters IA4824D
DC DC CONVERTER +/-24V 1W

DC DC CONVERTER +/-24V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1384-5-ND 29X2204 IA4824D
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 43.2 to 52.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2248-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers