XP Power IA Series DC/DC Converter IA4803S

Description
16 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
16 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA4803S - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA4803S
IA Series DC/DC Converter IA4803S
16 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

16 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1377-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1377-5-ND
DC DC Converters 1470-1377-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 43.2V - 52.8V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 43.2V - 52.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IA4803S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA4803S
Power Supplies - Board Mount - DC DC Converters IA4803S
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power - 29X2197 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power
29X2197
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power 29X2197
DC-DC CONVERTER, ISO POL, 2O/P, 0.151A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.151A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA4803S 1470-1377-5-ND IA4803S 29X2197
Product Name IA Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS40-25E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC AC Wall Power Adapters - 237-1878-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers