XP Power IA Series DC/DC Converter IA2403D

Description
31 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
31 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA2403D - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA2403D
IA Series DC/DC Converter IA2403D
31 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

31 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1365-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1365-5-ND
DC DC Converters 1470-1365-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power - 29X2194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power
29X2194
Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power 29X2194
DC-DC CONVERTER, ISO POL, 2O/P, 0.151A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.151A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IA2403D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA2403D
Power Supplies - Board Mount - DC DC Converters IA2403D
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA2403D 1470-1365-5-ND 29X2194 IA2403D
Product Name IA Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.151A, 1W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227119 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details